EN
  • EN
  • DE

TPSE227K010R0300

Part No TPSE227K010R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395155-TPSE227K010R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE227K010R0300 CAD Model

Description

The TPSE227K010R0300 is a tantalum capacitor from AVX Corporation's TPS series. These capacitors are designed for surface mount applications, providing a durable and reliable solution for various electronic circuits. The TPSE series is characterized by its low ESR (Equivalent Series Resistance) and high volumetric efficiency, making it suitable for demanding applications where space and performance are critical.

Applications

  • Power Management: Suitable for DC-DC converters and voltage regulators to provide stable power delivery.
  • Filtering: Used in filtering circuits to minimize noise and ripple in power and signal lines.
  • Decoupling: Used for decoupling digital and analog circuits, ensuring stable operation by providing a local energy source.
  • Storage: Used for energy storage in low-power applications.
  • Consumer Electronics: Integrated into a range of consumer electronic devices such as smartphones and tablets.

Features

  • High Capacitance: Offers a capacitance value of 220µF.
  • Low ESR: Exhibits a low Equivalent Series Resistance, reducing power dissipation and improving transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, enabling efficient board manufacturing.
  • Molded Case: Features a molded case for robust mechanical protection and environmental resistance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Delivers stable and reliable performance across a broad spectrum of operating conditions.
  • Efficient Power Delivery: Low ESR minimizes power loss, resulting in more efficient power delivery.
  • Space Saving: Compact size enables high-density board designs.
  • Long Lifespan: Provides a long operational lifespan, improving the reliability of the final product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve signal integrity.

Additional Details

The TPSE227K010R0300 has a capacitance of 220µF with a tolerance of ±10%. It has a voltage rating of 10V. The operating temperature range is typically -55°C to +125°C. The ESR is low, which enhances its performance in demanding applications. The case size is standard for tantalum capacitors, facilitating easy integration into existing designs. The part is constructed with high-quality tantalum material, ensuring robust performance and longevity. The “R0300” suffix often indicates specific packaging or ESR characteristics; refer to the manufacturer's datasheet for precise details.

You May Also Be Interested in

Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess