EN
  • EN
  • DE

TPSE227M010R0250

Part No TPSE227M010R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395159-TPSE227M010R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE227M010R0250 CAD Model

Description

The TPSE227M010R0250 is a tantalum capacitor from AVX Corporation's TPS series. These capacitors are designed for surface mount applications, offering a reliable and robust solution for a variety of electronic circuits. The TPSE series is characterized by its low ESR (Equivalent Series Resistance) and high volumetric efficiency, making it suitable for demanding applications where space and performance are critical.

Applications

  • Power Management: Used in DC-DC converters and voltage regulators to provide stable power delivery.
  • Filtering: Employed in filtering circuits to minimize noise and ripple in power and signal lines.
  • Decoupling: Utilized for decoupling digital and analog circuits, ensuring stable operation by providing a local energy source.
  • Storage: Used for energy storage in low-power applications.
  • Automotive Electronics: Incorporated into various automotive electronic systems requiring robust and reliable components.

Features

  • High Capacitance: Provides a capacitance value of 220µF.
  • Low ESR: Exhibits a low Equivalent Series Resistance, reducing power dissipation and improving transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, facilitating efficient board manufacturing.
  • Molded Case: Features a molded case for robust mechanical protection and environmental resistance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Delivers stable and reliable performance over a wide range of operating conditions.
  • Efficient Power Delivery: Low ESR minimizes power loss, resulting in more efficient power delivery.
  • Space Saving: Compact size enables high-density board designs.
  • Long Lifespan: Offers a long operational lifespan, improving the reliability of the end product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve signal integrity.

Additional Details

The TPSE227M010R0250 has a capacitance of 220µF with a tolerance of ±20%. It has a voltage rating of 10V. The operating temperature range is typically -55°C to +125°C. The ESR is low, which enhances its performance in demanding applications. The case size is standard for tantalum capacitors, facilitating easy integration into existing designs. The part is constructed with high-quality tantalum material, ensuring robust performance and longevity. The “R0250” suffix often indicates specific packaging or ESR characteristics; the manufacturer's datasheet should be consulted for precise details.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess