EN
  • EN
  • DE

TS-1.5P-100-HB

Part No TS-1.5P-100-HB
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 380931-TS-1.5P-100-HB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS-1.5P-100-HB CAD Model

Description

The AVX TS-1.5P-100-HB is a high-performance tantalum solid electrolytic capacitor designed for demanding applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and high reliability. These capacitors are manufactured by AVX Corporation, a leading global manufacturer of advanced electronic components and interconnect, sensor, control, and antenna solutions.

Applications

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Bypass Capacitors
  • Decoupling Capacitors
  • High-Reliability Applications
  • Automotive Electronics

Features

  • Tantalum Solid Electrolyte: Utilizes tantalum as the anode material and a solid electrolyte, providing excellent stability and long life.
  • Low ESR: Exhibits low equivalent series resistance, minimizing power dissipation and voltage ripple.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and frequencies.
  • High Ripple Current Capability: Can withstand high ripple currents, making it suitable for power supply applications.
  • Robust Construction: Features a robust construction for enhanced reliability and mechanical strength.
  • Small Size: Offers a compact size for space-constrained applications.
  • Polarized Component: Is a polarized component and requires proper polarity connection.
  • HB Suffix (Potentially): The "HB" suffix may relate to specific packaging, tolerance, or performance characteristics. Review the datasheet for clarification.

Benefits

  • Improved Performance: Low ESR reduces power dissipation and voltage ripple, improving the performance of the circuit.
  • Enhanced Reliability: Tantalum solid electrolyte and robust construction ensure high reliability and long life.
  • Stable Operation: Stable capacitance over a wide temperature range ensures consistent performance in various operating conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reduced Noise: Effective decoupling and filtering capabilities reduce noise and improve signal integrity.

The TS-1.5P-100-HB tantalum capacitor is designed for applications where reliability, performance, and stability are critical. Its low ESR, high capacitance stability, and robust construction make it an ideal choice for demanding environments. Consult the AVX datasheet for detailed specifications, including capacitance value, voltage rating, ESR, operating temperature range, and any specific characteristics related to the "HB" suffix. Proper handling and connection of the polarized component are essential to avoid damage.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess