EN
  • EN
  • DE

AD8368ACPZ-WP

Part No AD8368ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 24LFCSP / Variable Gain Amplifier 1 Circuit 24-LFCSP-VQ (4x3.75)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Variable Gain
Number of Circuits 1
-3db Bandwidth 800 MHz
Current - Supply 60mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x3.75)
Base Product Number AD8368
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANAAD8368ACPZ-WP,2156-AD8368ACPZ-WP
Standard Package 64
Win Source Part Number 1319346-AD8368ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8368ACPZ-WP CAD Model

Description

AD8368ACPZ-WP: High-Performance Variable Gain Amplifier from Analog Devices Inc.

The AD8368ACPZ-WP is a state-of-the-art variable gain amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer a wide dynamic range and excellent linear performance, making it an ideal choice for a variety of demanding applications, including wireless infrastructure, broadband, and instrumentation systems.

One of the standout features of the AD8368ACPZ-WP is its linear-in-dB gain control interface that provides a precise gain adjustment range from -4 dB to +20 dB, which is accomplished through a single analog control voltage. This enables fine-grain control over the signal amplitude, ensuring optimal system performance. The VGA operates over a frequency range of 50 MHz to 2200 MHz, providing versatility for use in multiple RF and IF signal chains.

Encased in a compact 16-lead LFCSP package that is designed for surface mounting, the AD8368ACPZ-WP is well-suited for space-constrained applications. The package is also characterized by its water washable properties, denoted by the WP suffix, ensuring robustness and ease of manufacturing integration.

The device boasts an exceptional noise figure of just 4.5 dB at maximum gain, which, when combined with its third-order intercept point (OIP3) of 45 dBm, ensures clear and distortion-free signal amplification. These characteristics make the AD8368ACPZ-WP an excellent choice for applications that require high linearity and low noise, such as cellular base stations and data acquisition systems.

The AD8368ACPZ-WP also features a single-ended input and output that simplifies the interfacing with other components in the signal chain, reducing the need for additional external components. This VGA is designed to operate with a single 5 V supply, and its power consumption is optimized for efficiency, making it suitable for power-sensitive applications.

Overall, the AD8368ACPZ-WP from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for engineers and designers looking to enhance their systems with a high-quality variable gain amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess