EN
  • EN
  • DE

VC121018J390

Part No VC121018J390
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Description AVX Multilayer Ceramic Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 1279112-VC121018J390
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC121018J390 CAD Model

Description

The VC121018J390 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance value. This capacitor is commonly used in filtering, decoupling, and timing circuits across various electronic devices.

Applications:

  • Decoupling: Providing local power supply decoupling for integrated circuits.
  • Filtering: Smoothing voltage ripples in power supplies and signal lines.
  • Timing Circuits: Used in RC timing circuits for oscillators and timers.
  • Bypass Applications: Bypassing unwanted signals to ground.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides stable and reliable capacitance.
  • Compact Size: Allows for space-saving designs.
  • High Capacitance Value: Offers a capacitance of 39pF.
  • High Voltage Rating: Can withstand high voltages without breakdown.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss.
  • Surface Mount Technology (SMT): Enables automated assembly.

Benefits:

  • Stable Capacitance: Ensures reliable circuit performance.
  • Effective Decoupling: Reduces noise and voltage ripples.
  • Compact Design: Saves board space in electronic circuits.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • Long Life: Provides long-term reliability.

Additional Details:

The VC121018J390 is available in a 1210 surface mount package. It is designed for easy integration into various electronic systems. The capacitor provides a stable capacitance value and is suitable for applications requiring reliable decoupling and filtering. The low ESR minimizes power loss and improves circuit efficiency. The 39pF capacitance is suited for high-frequency applications.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess