EN
  • EN
  • DE

W3A43G104ZAT2A

Part No W3A43G104ZAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409881-W3A43G104ZAT2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3A43G104ZAT2A CAD Model

Description

The W3A43G104ZAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitive element. This capacitor is characterized by its compact size, high capacitance value, and excellent electrical performance, making it suitable for a wide range of electronic circuits.

Applications:

  • Bypass Capacitors: Used in power supply circuits to filter out noise and provide a stable voltage source for sensitive components.
  • Decoupling Capacitors: Employed in digital circuits to reduce voltage spikes and ensure proper signal integrity.
  • Filtering Applications: Integrated into analog circuits for signal filtering and noise reduction.
  • Timing Circuits: Used in oscillator circuits and timing applications where a precise and stable capacitance value is required.
  • General-Purpose Circuitry: Suitable for a wide variety of electronic circuits requiring a reliable capacitive element.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  • High Capacitance Value: Offers a significant capacitive element for various circuit applications.
  • Stable Electrical Performance: Ensures consistent and reliable operation over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly onto printed circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Improved Circuit Stability: Provides a stable capacitive element, enhancing circuit performance and reliability.
  • Reduced Noise and Interference: Filters out unwanted noise and interference in electronic circuits.
  • Increased Circuit Efficiency: Low ESR minimizes power losses, improving overall circuit efficiency.
  • Simplified Assembly: SMT design allows for easy and efficient assembly onto printed circuit boards.
  • Compact Design: Small package size allows for high-density circuit designs.

Additional Details:

The W3A43G104ZAT2A typically features a voltage rating of 25V or higher, ensuring safe and reliable operation in a variety of circuit environments. The capacitance tolerance is typically ±20%, which is suitable for general-purpose applications. The operating temperature range is typically -55°C to +125°C. The capacitor is available in standard EIA case sizes for easy integration into existing designs. The termination material is typically nickel barrier with tin plating, providing excellent solderability and corrosion resistance.

You May Also Be Interested in

Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Panasonic
Lowest to $1.3456
Panasonic
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess