EN
  • EN
  • DE

AX3116

Part No AX3116
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 228121-AX3116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX3116 CAD Model

Description

AX3116 Description

The AX3116 is a compact and efficient step-down converter perfect for reducing power consumption in modern electronic systems. Its flexibility and reliability are critical in numerous power-sensitive devices.

Features and Benefits

  • Wide Input Voltage Range: 8V to 40V
  • Delivers up to 5A Output Current
  • Outstanding Efficiency up to 96%
  • Pin-Selectable Switch Frequency
  • Integrated MOSFET and SOA Protection

Applications

  • Automotive Systems
  • Power Supply for LED Drivers
  • Home Appliances
  • Networking and Data Communication Equipment

The AX3116 delivers superior performance and protection, ideal for demanding environments.

You May Also Be Interested in

Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess