The IQS127D-00000TSR is a capacitive proximity and touch sensor from Azoteq. This integrated circuit is designed for use in a wide range of applications, including human-machine interfaces (HMIs), appliances, and industrial control systems.
Applications:
- Touchscreen replacement
- Proximity detection
- Gesture recognition
- Capacitive buttons and sliders
- Liquid level sensing
- Wearable devices
Features:
- Single-channel capacitive sensor: Measures capacitance changes to detect proximity or touch.
- Automatic tuning: Adapts to variations in environmental conditions and sensor geometry.
- Low power consumption: Suitable for battery-powered applications.
- Digital output: Provides a digital signal indicating proximity or touch detection.
- Adjustable sensitivity: Allows for fine-tuning of the detection threshold.
- Integrated noise filtering: Minimizes false triggers caused by electrical noise.
- I2C communication interface: Allows for easy communication with a microcontroller.
- Small form factor: Suitable for space-constrained applications.
Benefits:
- Improved user experience: Enables intuitive and responsive touch interfaces.
- Increased reliability: Robust sensing technology minimizes false triggers.
- Reduced power consumption: Extends battery life in portable devices.
- Simplified design: Integrated features reduce component count and design complexity.
- Cost-effective solution: Provides a high-performance sensing solution at a competitive price.
Additional Details:
The IQS127D-00000TSR features a supply voltage range typically between 1.8V and 3.6V. Its operating current is in the microampere range, making it suitable for low-power applications. The specific sensitivity and response time can be configured through the I2C interface. Refer to the datasheet for detailed electrical characteristics, application notes, and programming guidelines.