EN
  • EN
  • DE

IQS222QNR

Part No IQS222QNR
Manufacturer Azoteq (Pty) Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Azoteq (Pty) Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826052-IQS222QNR
Ultra Librarian 3D Model Ultra Librarian IQS222QNR CAD Model

Description

The IQS222QNR is a member of Azoteq's IQS2xx family of capacitive proximity and touch sensors. It's designed for applications that need reliable and accurate touch or proximity sensing, even in noisy environments.

Applications:

  • Touch buttons and sliders
  • Proximity detection for user interfaces
  • Gesture recognition
  • Liquid level sensing
  • Wearable devices
  • Consumer electronics

Features:

  • Two capacitive sensing channels: Allows for the detection of two independent touch points or proximity zones.
  • Automatic tuning: Continuously adjusts to changes in the environment to maintain optimal performance.
  • Low power consumption: Ideal for battery-powered applications.
  • Digital outputs: Provides digital signals indicating touch or proximity detection for each channel.
  • Adjustable sensitivity: Allows for fine-tuning of the detection threshold.
  • Integrated noise filtering: Minimizes false triggers caused by electrical noise.
  • I2C communication interface: Enables communication and configuration with a microcontroller.
  • Small package size: Suitable for compact product designs.

Benefits:

  • Improved reliability: The robust noise filtering minimizes false detections.
  • Enhanced user experience: Provides responsive and accurate touch or proximity sensing.
  • Reduced power consumption: Extends battery life in portable applications.
  • Simplified design: Integrated features reduce the need for external components.
  • Cost-effective solution: Offers a high-performance sensing solution at a competitive price point.

Additional Details:

The IQS222QNR operates from a supply voltage typically in the range of 1.8V to 3.6V. Specific operating characteristics, including current consumption and sensitivity settings, are detailed in the datasheet. This device uses an I2C interface for configuration and communication with a host microcontroller. Refer to the datasheet for detailed application notes, example circuits, and recommended PCB layout guidelines.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess