EN
  • EN
  • DE

IQS228AS-00000000-TSR

Part No IQS228AS-00000000-TSR
Manufacturer Azoteq (Pty) Ltd
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 1 CH. CAPACITIVE TOUCH SENSOR DY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Button TSOT-23-6
Manufacturer Azoteq (Pty) Ltd
Series IQ Switch®, ProxSense®
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1790-1033-2, 1790-1033-1, IQS228AS00000000TSR, 1790-1033-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874909-IQS228AS-00000000-TSR
Ultra Librarian 3D Model Ultra Librarian IQS228AS-00000000-TSR CAD Model

Description

The Azoteq IQ Switch® ProxSense® Capacitive Touch Button is an integrated circuit that operates within a temperature range of -20°C to 85°C.

  • Mounting: TSOT-23-6 package
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: Medium
  • Supply: Limited
  • Quantity per Package: 3,000
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8542.39.0001
  • Other part numbers: 1790-1033-2, 1790-1033-1, and IQS228AS00000000TSR

You May Also Be Interested in

NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess