EN
  • EN
  • DE

IQS231A-00000000-TSR

Part No IQS231A-00000000-TSR
Manufacturer Azoteq (Pty) Ltd
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 1 CH. CAPACITIVE SAR SENSOR FOR  /  Capacitive Touch Proximity Detector TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Azoteq (Pty) Ltd
Series ProxSense®
Package Tape & Reel
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 1
LED Driver Channels Up to 1
Interface I2C
Resolution 8 b
Voltage - Supply 1.8V ~ 3.3V
Current - Supply 80µA
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number IQS231
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1790-1036-1,1790-1036-2,IQS231A00000000TSR,1790-1036-6
Standard Package 3,000
Win Source Part Number 1065397-IQS231A-00000000-TSR
Ultra Librarian 3D Model Ultra Librarian IQS231A-00000000-TSR CAD Model

Description

The Azoteq (Pty) Ltd IQS231A is a Proximity Detector type integrated circuit (IC) designed for capacitive touch sensor interface applications.

  • Interface: I2C
  • Voltage Supply: 1.8V to 3.3V
  • Resolution: 8 b
  • Current Supply: 80μA
  • Features: Detects proximity
  • LED Driver Channels: Up to 1
  • Standard Package: 3,000
  • Mounting: SMD (SMT) technology
  • Package: SOT-23-6 Thin, TSOT-23-6
  • Operating Temperature Range: -20°C to 85°C
  • HTSUS Code: 8542.39.0001
  • ECCN: EAR99

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess