EN
  • EN
  • DE

IQS263B-0-DNR

Part No IQS263B-0-DNR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface
Description CAPACITIVE SENSOR 3CH 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000564-IQS263B-0-DNR
Manufacturer Azoteq (Pty) Ltd
Category Integrated Circuits (ICs) -Interface -Sensor, Capacitive Touch
Category IQ Switch®, ProxSense®
Package Tape & Reel (TR) /Cut Tape (CT)
Type Buttons, Slider, Wheel
Voltage - Supply 1.8V ~ 3.6V
Operating Temperature -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian IQS263B-0-DNR CAD Model

Description

The IQ Switch®, ProxSense® is an integrated circuit (IC) from Azoteq (Pty) Ltd designed to function as a capacitive touch sensor.

  • Voltage Supply: 1.8V to 3.6V
  • Temperature Range: -20°C to 85°C
  • Mounting: surface mount technology
  • Supplier Device Package: 10-DFN (3x3)
  • Function: buttons, slider, and wheel
  • Packaging: tape and reel (TR) or cut tape (CT)

You May Also Be Interested in

Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $3.8181
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.3657
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Lowest to $4.2696
Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6557
Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Lowest to $1.4490
Azoteq (Pty) Ltd
CAPACITIVE SENSOR 3CH 10DFN
Need more? Email Us
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess