EN
  • EN
  • DE

3843CM-E1

Part No 3843CM-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1128338-3843CM-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3843CM-E1 CAD Model

Description

The 3843CM-E1 is a high-performance fixed frequency current-mode PWM controller manufactured by BCD Semiconductor Manufacturing Limited. It is specifically designed for off-line and DC-to-DC converter applications. This controller provides the necessary features to implement various topologies like flyback, forward, and boost converters. Known for its low start-up current, high operating frequency, and robust protection features, it ensures efficient and reliable power conversion.

Applications:

  • Off-Line Power Supplies: Used in AC-DC power supplies for converting mains voltage to regulated DC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and isolation.
  • Battery Chargers: Utilized in battery charging applications for controlled charging of batteries.
  • Adapter Power Supplies: Found in adapter power supplies for electronic devices.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing EMI.
  • Current-Mode Control: Provides inherent line feed-forward and cycle-by-cycle current limiting.
  • Low Start-Up Current: Reduces power consumption during start-up.
  • Overcurrent Protection (OCP): Protects the circuit against excessive current conditions.
  • Undervoltage Lockout (UVLO): Prevents operation at low voltages, ensuring stable performance.

Benefits:

  • Efficient Power Conversion: Current-mode control ensures efficient power conversion with reduced losses.
  • Simplified Design: Fixed frequency operation simplifies the design process.
  • Reliable Operation: Protection features ensure robust and reliable performance.
  • Reduced EMI: Fixed frequency operation and optimized control reduce electromagnetic interference.

The 3843CM-E1 is typically available in an 8-pin SOP package. Key specifications include operating frequency, supply voltage range, and maximum duty cycle. Consult the datasheet for detailed electrical characteristics, application notes, and layout recommendations to ensure proper implementation and optimal performance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess