EN
  • EN
  • DE

AP1661AM-G1

Part No AP1661AM-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description HIGH PERFORMANCE POWER FACTOR CORRECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145427-AP1661AM-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661AM-G1 CAD Model

Description

The AP1661AM-G1 is a high-performance, constant current LED driver manufactured by BCD Semiconductor. This driver is designed to efficiently power and control LEDs in a variety of lighting applications, ensuring consistent brightness and long lifespan. It incorporates advanced features to optimize LED performance and protect against potential damage.

Applications:

  • LED Bulb Replacement: Driving LEDs in standard A19, E26, and E27 bulb replacements.
  • LED Tube Lighting: Powering LEDs in T5, T8, and T10 LED tube replacements.
  • Downlights: Driving LEDs in recessed and surface-mounted downlights.
  • Panel Lights: Powering LEDs in flat panel lighting fixtures.
  • Architectural Lighting: Driving LEDs in decorative and accent lighting applications.

Features:

  • Constant Current Control: Provides stable and precise current regulation for consistent LED brightness.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • Over-Temperature Protection (OTP): Protects the LED driver from overheating.
  • Open-Circuit Protection: Prevents damage to the driver in case of an open LED circuit.
  • Short-Circuit Protection: Protects the driver from damage due to short circuits.
  • Low Startup Current: Reduces stress on the input power source during startup.

Benefits:

  • Consistent LED Brightness: Ensures uniform illumination across all LEDs.
  • Extended LED Lifespan: Protects LEDs from damage caused by overcurrent or overvoltage.
  • Energy Efficiency: Reduces power consumption and lowers energy costs.
  • Improved Reliability: Protects the LED driver from various fault conditions.
  • Simplified Design: Reduces the number of external components required.

Additional Details:

The AP1661AM-G1 typically uses a high-frequency switching topology to achieve high efficiency. It often incorporates features such as dimming control, allowing for adjustable LED brightness. The 'AM' likely refers to the package type and specific features of the device, while the '-G1' denotes compliance with RoHS (Restriction of Hazardous Substances) standards. The datasheet contains detailed information on electrical characteristics, application circuits, and package dimensions. It is commonly available in surface-mount packages such as SOP or DIP. Proper thermal management is crucial to ensure reliable operation of the AP1661AM-G1, especially in high-power applications.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess