EN
  • EN
  • DE

AP2111M-2.5TRG1

Part No AP2111M-2.5TRG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 600mA CMOS LDO REGULATOR WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145487-AP2111M-2.5TRG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2111M-2.5TRG1 CAD Model

Description

The AP2111M-2.5TRG1 is a low dropout (LDO) regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This LDO regulator is characterized by its low dropout voltage, low quiescent current, and high accuracy, making it suitable for various battery-powered and portable applications.

Applications

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Consumer electronics

Features

  • Low Dropout Voltage: Ensures regulation with minimal input-to-output voltage difference.
  • 2.5V Fixed Output Voltage: Provides a stable and accurate regulated voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package: Typically available in SOT-25 or similar small surface-mount packages, saving board space.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power waste.
  • Reliable Performance: Over-current and thermal shutdown protections ensure robustness.
  • Stable Output Voltage: Provides a consistent and accurate voltage for sensitive loads.
  • Compact Design: Small package allows for space-saving designs.
  • Simplified Design: Minimal external components required for operation.

The AP2111M-2.5TRG1 is a versatile LDO regulator that provides a reliable and efficient solution for powering various electronic devices. Its low dropout voltage and low quiescent current make it particularly well-suited for battery-powered applications. The device operates over a wide input voltage range and is stable with ceramic output capacitors, simplifying the design process. Detailed specifications, including input voltage range, output current capability, and thermal resistance, can be found in the device datasheet. The over-current and thermal shutdown protections ensure safe and reliable operation under various operating conditions. The AP2111M-2.5TRG1 contributes to energy efficiency and extends the operational life of portable devices by minimizing power losses and providing a stable voltage supply.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess