EN
  • EN
  • DE

AP2138N-4.0TRG1

Part No AP2138N-4.0TRG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description ULTRA LOW QUIESCENT CURRENT CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145499-AP2138N-4.0TRG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2138N-4.0TRG1 CAD Model

Description

The AP2138N-4.0TRG1 is a single channel, current-limited power switch manufactured by BCD Semiconductor Manufacturing Limited. It is designed to protect electronic devices from overcurrent and short circuit conditions. This device integrates a power switch, current limit, and over-temperature protection in a small package, making it suitable for a variety of applications requiring reliable power management.

Applications

  • USB power distribution
  • Power distribution in portable devices
  • Hot-swap applications
  • Power management in consumer electronics
  • Overcurrent protection in industrial equipment
  • Short-circuit protection in automotive systems
  • General power switching

Features

  • Single channel power switch
  • Adjustable current limit up to 4.0A
  • Over-temperature protection
  • Short-circuit protection
  • Reverse current blocking
  • Enable/disable control
  • Low on-resistance
  • Small SOT-25 package
  • RoHS compliant

Benefits

  • Overcurrent protection: Prevents damage to devices due to excessive current draw.
  • Short-circuit protection: Quickly shuts down the switch to protect against short circuits.
  • Over-temperature protection: Protects the device from thermal damage.
  • Adjustable current limit: Allows for flexible current limiting based on application needs.
  • Reverse current blocking: Prevents current from flowing back into the power source.
  • Small package size: Saves board space in compact applications.
  • Low on-resistance: Minimizes power loss and heat generation.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

The AP2138N-4.0TRG1 features an adjustable current limit, which can be set up to 4.0A, providing flexibility for various application requirements. The over-temperature protection ensures that the device shuts down when its temperature exceeds a safe threshold, preventing thermal runaway. The short-circuit protection rapidly disconnects the load in the event of a short circuit, protecting both the device and the power source. The reverse current blocking feature prevents current from flowing backward into the power source, which can be critical in certain applications. It is packaged in a small SOT-25 package, making it ideal for space-constrained applications. The AP2138N-4.0TRG1 is a reliable and efficient power switch that provides essential protection for electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess