The AS339AP-E1 is a low-power quad differential comparator manufactured by BCD Semiconductor Manufacturing Limited. As an End-of-Life (EOL) component, it is no longer in active production, but it was widely used in various electronic circuits for voltage comparison applications. It provides four independent comparators within a single package.
Applications
- Voltage level detection
- Zero-crossing detectors
- Oscillator circuits
- Relay drivers
- Analog-to-digital converters (ADCs)
Features
- Low power consumption
- Single supply operation
- Wide supply voltage range
- Open-collector outputs
- High input impedance
Benefits
- Reduces power consumption in battery-powered devices
- Simplifies circuit design with single supply operation
- Offers flexibility with a wide supply voltage range
- Allows for versatile output interfacing with open-collector outputs
- Minimizes input loading with high input impedance
Additional Details
The AS339AP-E1 operates from a single power supply, typically in the range of 2V to 36V. It features open-collector outputs, enabling the comparator to drive a variety of loads, including relays and LEDs. The open-collector outputs require external pull-up resistors to define the high-level output voltage. The comparator has a high input impedance, which minimizes loading of the input signal source. It is commonly used in applications where precise voltage level detection is required. The device is available in a variety of package types, including DIP and SOIC. Due to its EOL status, finding replacements or alternative components might be necessary for new designs. The operating temperature range generally spans from -40°C to +85°C. The propagation delay is a key parameter, impacting the maximum frequency of operation for oscillator and ADC applications. The input offset voltage and input bias current are crucial specifications for precision applications.