EN
  • EN
  • DE

AS78L05M-E1

Part No AS78L05M-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 100mA POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147462-AS78L05M-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian AS78L05M-E1 CAD Model

Description

The AS78L05M-E1 is a three-terminal positive voltage regulator from BCD Semiconductor. Being an 'END-OF-LIFE' product, it is no longer manufactured and may be difficult to source. This regulator is designed to provide a fixed 5V output voltage with a lower current capability compared to its AS78xx series counterparts.

Applications

  • Low-Current Power Supplies
  • Microcontroller Power
  • Logic Circuits
  • Battery-Powered Devices
  • General-Purpose Regulation

Features

  • Fixed 5V Output Voltage
  • Internal Short Circuit Protection
  • Thermal Overload Protection
  • Low Quiescent Current
  • Compact Package

Benefits

  • Provides a stable and regulated 5V power supply
  • Protects the regulator from damage due to short circuits
  • Prevents overheating and ensures reliable operation
  • Conserves power in battery-operated devices
  • Suitable for space-constrained applications

Additional Details

The AS78L05M-E1's small size and low quiescent current make it suitable for portable and battery-powered applications. Its internal protection features ensure reliable operation. Designers considering this part should be aware that it is an end-of-life product and should evaluate alternatives. Referring to the datasheet provides crucial information on its electrical characteristics, thermal properties, and application guidelines.

Specifications (Typical):

  • Output Voltage: 5V
  • Input Voltage Range: 7V to 30V (Typically)
  • Output Current: Up to 100mA
  • Line Regulation: Typically 30mV
  • Load Regulation: Typically 50mV
  • Dropout Voltage: Typically 1.7V

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess