EN
  • EN
  • DE

AZ1117R-2.5TRE1

Part No AZ1117R-2.5TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150202-AZ1117R-2.5TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1117R-2.5TRE1 CAD Model

Description

The AZ1117R-2.5TRE1 is a low dropout (LDO) linear regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Microcontroller Power Supplies: Used to regulate the voltage supplied to microcontrollers, ensuring stable operation.
  • FPGA Power Supplies: Provides regulated power for Field-Programmable Gate Arrays (FPGAs).
  • Post-Regulation for Switching Regulators: Used after a switching regulator to further reduce ripple and noise.
  • Battery-Powered Devices: Ensures a stable voltage supply in devices powered by batteries.
  • Linear Regulation in Consumer Electronics: Found in various consumer electronic products for voltage regulation.

Features

  • Low Dropout Voltage: Operates with a low difference between the input and output voltage, maximizing efficiency.
  • Fixed Output Voltage: Provides a fixed 2.5V output voltage.
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down at high temperatures.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors.

Benefits

  • Stable Output Voltage: Provides a consistent and regulated voltage supply.
  • Protection Features: Protects the regulator and the connected circuit from damage.
  • Simple Implementation: Easy to use with minimal external components.
  • Compact Size: Small footprint for space-constrained applications.
  • Efficient Operation: Low dropout voltage ensures efficient power conversion.

Additional Details

The AZ1117R-2.5TRE1 typically comes in a SOT-223 package. Its input voltage range usually spans from just above the output voltage (2.5V) up to a maximum specified voltage (e.g., 18V). The output current capability can vary, usually up to 800mA or 1A, depending on the specific conditions and package. The device includes overcurrent and overtemperature protections to enhance reliability. The device's stability with ceramic capacitors helps reduce external component count and overall solution size. This regulator is also designed to minimize output voltage ripple and noise, ensuring clean power delivery to the connected circuitry. For optimal performance, it is recommended to follow the manufacturer's guidelines for component selection and layout. Datasheets provide detailed information on electrical characteristics, thermal performance, and application recommendations.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess