EN
  • EN
  • DE

AZ431BZ-BTRG1

Part No AZ431BZ-BTRG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150310-AZ431BZ-BTRG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ431BZ-BTRG1 CAD Model

Description

The AZ431BZ-BTRG1 is a precision adjustable shunt regulator produced by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and adjustable voltage reference, commonly used in various electronic circuits for regulation and control purposes. This device allows for flexibility in circuit design due to its adjustable output voltage feature.

Applications

  • Power Supplies: Used in linear and switching power supplies to regulate the output voltage.
  • Voltage Monitoring: Employed in voltage monitoring circuits for over-voltage and under-voltage detection.
  • Error Amplifiers: Utilized as an error amplifier in feedback control systems.
  • Adjustable Current Sources: Can be configured as an adjustable current source.
  • Battery Chargers: Used to regulate the charging voltage in battery charger circuits.

Features

  • Programmable Output Voltage: The output voltage can be adjusted to any value between Vref (typically 2.5V) and the maximum operating voltage (usually 36V) using two external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation over a wide range of load conditions.
  • Sink Current Capability: Capable of sinking current from 1mA to typically 100mA.
  • Precision Reference Voltage: Offers a precise reference voltage for accurate regulation.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures.

Benefits

  • Precise Voltage Regulation: Ensures accurate and stable output voltage.
  • Flexibility: Adjustable output voltage allows for use in various applications.
  • Stable Operation: Low dynamic output impedance ensures stable operation under varying load conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for precision voltage regulation.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable voltage and stable performance.

Additional Details

The AZ431BZ-BTRG1 works by comparing a fraction of the output voltage to an internal reference voltage. The output transistor then adjusts its conduction to maintain the desired output voltage. The output voltage can be set using external resistors according to the formula: Vout = Vref * (1 + R1/R2), where Vref is the reference voltage (typically 2.5V), and R1 and R2 are the external resistors.

This device is commonly available in various package types, such as TO-92, SOT-23, and SOIC. Detailed electrical characteristics, thermal performance, and application recommendations are usually found in the device's datasheet.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess