EN
  • EN
  • DE

AZ78L09Z-E1

Part No AZ78L09Z-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3-TERMINAL POSITIVE LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150387-AZ78L09Z-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ78L09Z-E1 CAD Model

Description

The AZ78L09Z-E1 is a three-terminal positive regulator from BCD Semiconductor Manufacturing Limited. It is designed for a wide range of applications requiring a stable and regulated 9V output voltage. Being part of the AZ78L series, it is known for its compact size and suitability for low-power applications.

Applications

  • Consumer electronics: Used in devices like portable audio players, remote controls, and small appliances.
  • Instrumentation: Implemented in simple measurement and control circuits requiring a stable 9V supply.
  • Small power supplies: Serves as a local regulator for sections of larger circuits.
  • Battery-powered devices: Provides a regulated output for devices powered by batteries, ensuring consistent performance as the battery voltage varies.
  • Microcontroller applications: Provides stable voltage for microcontrollers and related circuitry.

Features

  • Output voltage: Fixed 9V output.
  • Low quiescent current: Minimizes power consumption, particularly important in battery-operated devices.
  • Overload protection: Includes current limiting and thermal shutdown features to protect the regulator and the load.
  • Short-circuit protection: Safeguards the regulator against damage from short circuits.
  • Thermal shutdown: Automatically shuts down the regulator if the internal temperature exceeds a safe limit.
  • Compact package: Typically available in a small package like TO-92 or similar, making it suitable for space-constrained applications.

Benefits

  • Stable output voltage: Provides a consistent 9V supply, ensuring reliable operation of connected devices.
  • Protection features: Enhances the reliability and longevity of the regulator and the connected load.
  • Easy to use: Requires minimal external components, simplifying circuit design.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective: Offers a reliable regulation solution at a competitive price.

Additional Details

The AZ78L09Z-E1 typically requires only a few external components for proper operation, such as input and output capacitors to improve stability and transient response. The input voltage should be higher than 9V, usually in the range of 12V to 15V, to ensure proper regulation. The datasheet provides detailed information on recommended capacitor values, thermal considerations, and other performance characteristics. The specific package type (e.g., TO-92) affects its power dissipation capabilities; therefore, it's crucial to review the datasheet for thermal management guidelines.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess