EN
  • EN
  • DE

0ZCG0300FF2B

Part No 0ZCG0300FF2B
Manufacturer Bel Fuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 6V 3A 1812 / Polymeric PTC Resettable Fuse 6V 3 A Ih Surface Mount 1812 (4532 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Bel Fuse Inc.
Series 0ZCG
Package Tape & Reel
Type Polymeric
Voltage - Max 6V
Current - Max 100 A
Current - Hold (Ih) (Max) 3 A
Current - Trip (It) 5 A
Time to Trip 4 s
Resistance - Initial (Ri) (Min) 12 mOhms
Resistance - Post Trip (R1) (Max) 40 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), Concave
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.061" (1.55mm)
Approval Agency AEC-Q200, cURus, TUV
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 507-1781-1,507-1781-2,507-1781-6
Standard Package 1,500
Win Source Part Number 1034008-0ZCG0300FF2B
Ultra Librarian 3D Model Ultra Librarian 0ZCG0300FF2B CAD Model

Description

The 0ZCG0300FF2B is a PTC (Positive Temperature Coefficient) resettable fuse manufactured by Bel Fuse Inc. These devices are designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that break and need replacement, PTC resettable fuses increase their resistance dramatically when an overcurrent occurs, limiting the current flow. Once the fault is removed and the device cools down, it resets to a low-resistance state, allowing normal circuit operation to resume. The 0ZCG0300FF2B is known for its reliability and ability to protect circuits without the need for manual replacement.

Applications

  • USB Ports: Protecting USB ports from overcurrent due to faulty devices or short circuits.
  • Power Supplies: Providing overcurrent protection in power supplies and adapters.
  • Battery Packs: Protecting battery packs from overcurrent during charging or discharging.
  • Automotive Electronics: Protecting sensitive electronic components in automotive applications.
  • Industrial Equipment: Providing overcurrent protection in industrial control systems and equipment.

Features

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed.
  • Fast Trip Time: Quickly responds to overcurrent conditions to protect the circuit.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • Compact Size: Designed for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved System Reliability: Protects circuits from overcurrent damage and prevents downtime.
  • Reduced Maintenance Costs: Eliminates the need to replace fuses after overcurrent events.
  • Enhanced Safety: Prevents fires and other hazards caused by overcurrent conditions.
  • Simplified Design: Easy to integrate into existing circuits.
  • Environmentally Friendly: RoHS compliant and reduces waste compared to traditional fuses.

Additional Details

The 0ZCG0300FF2B has a hold current of 300mA and a trip current typically around 600mA. The maximum voltage rating is usually in the range of 30V. The operating temperature range is typically from -40°C to +85°C. The device is available in a surface-mount package. The specific trip time and resistance values depend on the ambient temperature and the magnitude of the overcurrent. Detailed datasheets from Bel Fuse Inc. provide precise specifications.

You May Also Be Interested in

TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3218 $51.4880
380+ $0.2641 $100.3580
590+ $0.2558 $150.9220
810+ $0.2476 $200.5560
1,045+ $0.2393 $250.0685
1,400+ $0.2146 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess