EN
  • EN
  • DE
  • IT

0ZCF0075AF2C

Part No 0ZCF0075AF2C
Manufacturer Bel Fuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 60V 750MA 2920 / Polymeric PTC Resettable Fuse 60V 750 mA Ih Surface Mount 2920 (7351 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr Bel Fuse Inc.
Series 0ZCF
Package Tape & Reel
Type Polymeric
Voltage - Max 60V
Current - Max 100 A
Current - Hold (Ih) (Max) 750 mA
Current - Trip (It) 1.5 A
Time to Trip 300 ms
Resistance - Initial (Ri) (Min) 180 mOhms
Resistance - Post Trip (R1) (Max) 1 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2920 (7351 Metric) , Concave
Size / Dimension 0.290" L x 0.202" W (7.36mm x 5.12mm)
Thickness (Max) 0.045" (1.15mm)
Approval Agency AEC-Q200, cURus, TUV
Standard Package 2,000
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1339922-0ZCF0075AF2C
Ultra Librarian 3D Model Ultra Librarian 0ZCF0075AF2C CAD Model

Description

The Bel Fuse Inc. PTC resettable fuse is a polymeric 1.5A surface mount 2920 (7351 Metric), concave-shaped fuse that is part of the 0ZCF series.

  • Series: 0ZCF
  • Type: Polymeric
  • Current: 1.5A
  • Mounting Type: Surface Mount
  • Package / Case: 2920 (7351 Metric), Concave
  • Voltage Rating - Max: 60V
  • Current Rating - Max: 100A
  • Time to Trip: 300ms
  • Current - Hold (Ih) (Max): 750mA
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Operating Temperature: -40°C to 85°C
  • Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
  • Approvals: AEC-Q200, cURus, TUV

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0678
Eaton Bussmann
PTC RESET FUSE 24V 1.5A 1812
Lowest to $0.4283
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 30V 4A RADIAL
Lowest to $0.3073
Littelfuse Inc.
PTC RESET FUSE 16V 9A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 11A RADIAL
Lowest to $1.1871
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 11A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.2A RADIAL
Lowest to $0.4347

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2291 $50.4020
535+ $0.1880 $100.5800
825+ $0.1821 $150.2325
1,140+ $0.1762 $200.8680
1,470+ $0.1703 $250.3410
1,965+ $0.1527 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess