EN
  • EN
  • DE

S553-5999-F3-F

Part No S553-5999-F3-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:2CT TX/1CT:1CT RX / 28µH, 110µH LAN 10G Base-T Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 28µH, 110µH
Mounting SMD (SMT)
Dimension 0.500" L x 0.285" W (12.70mm x 7.24mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5535999F3-F
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232784-S553-5999-F3-F
Ultra Librarian 3D Model Ultra Librarian S553-5999-F3-F CAD Model

Description

The S553-5999-F3-F is a transformer that belongs to the pulse transformers category.

  • Manufacturer: Bel Fuse Inc.
  • Package: Bulk
  • Transformer Type: LAN 10G Base-T
  • Inductance: 28µH, 110µH
  • Height: 0.225 inches (5.72mm)
  • Mounting: Surface Mount

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
XFMR
Lowest to $2.5417
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess