EN
  • EN
  • DE

S553-1006-AE

Part No S553-1006-AE
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description ISOLATIONTRANSFORMERS FORETHERNET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1245461-S553-1006-AE
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S553-1006-AE CAD Model

Description

The S553-1006-AE is a surface mount fuse manufactured by Bel Fuse Inc. It is a small, fast-acting fuse designed to protect sensitive electronic circuits from overcurrent conditions. This fuse is commonly used in various applications, including power supplies, battery chargers, and portable devices. Its small size and surface mount design make it ideal for high-density circuit board assemblies.

Applications:

  • Power Supplies: Overcurrent protection in power supplies.
  • Battery Chargers: Protection against short circuits and overloads in battery charging circuits.
  • Portable Devices: Protection for sensitive components in smartphones, tablets, and other portable devices.
  • LED Lighting: Overcurrent protection in LED drivers.
  • Industrial Equipment: Protection of control circuits and sensors.

Features:

  • Current Rating: 1.0 Ampere
  • Voltage Rating: 63V DC
  • Interrupting Rating: 50 Amperes at 63V DC
  • Fuse Characteristic: Fast Acting
  • Surface Mount Package: 0603 Case Size
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Lead-free and compliant with RoHS directives.

Benefits:

  • Overcurrent Protection: Protects circuits from damage caused by excessive current.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Small Size: Minimizes board space requirements in high-density designs.
  • Surface Mount Design: Simplifies automated assembly processes.
  • Reliable Performance: Provides reliable and consistent protection over a wide range of operating conditions.
  • Safety Compliance: Meets industry safety standards for overcurrent protection.

Additional Details:

The S553-1006-AE is a multilayer chip fuse constructed with ceramic and metal materials. The fast-acting characteristic is achieved by carefully controlling the dimensions and composition of the fusing element. The fuse is designed to operate within a specified temperature range and is typically mounted using standard surface mount soldering techniques. It's crucial to consult the datasheet for detailed soldering recommendations and derating information. It is commonly used in circuits requiring fast and reliable overcurrent protection within a small form factor, specifically at 1A and 63V DC. The interrupting rating indicates the maximum current the fuse can safely interrupt at its rated voltage.

You May Also Be Interested in

Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess