EN
  • EN
  • DE

S553-5999-76

Part No S553-5999-76
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX/1:1 RX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Bel Fuse Inc.
Packaging Bulk
Status Obsolete(EOL)
Transformer Type LAN 10G Base-T
Mounting SMD (SMT)
Height - Seated (Max) 0.225" (5.72mm)
Win Source Part Number 211231-S553-5999-76
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S553-5999-76 CAD Model

Description

The S553-5999-76 is a surface mount fuse produced by Bel Fuse Inc., meticulously engineered to offer dependable overcurrent protection across a diverse range of electronic systems. As a key component in Bel Fuse's extensive array of circuit protection solutions, this fuse is distinguished by its unwavering reliability and exceptional performance.

Applications

  • Networking Equipment: Utilized in switches, routers, and modems to safeguard against electrical surges and overloads.
  • Industrial Control Systems: Provides robust protection for programmable logic controllers (PLCs) and other critical control devices.
  • Medical Devices: Ensures the safe and reliable operation of medical equipment, adhering to stringent safety standards.
  • Telecommunications Equipment: Protects sensitive circuitry in telecom infrastructure from damage due to overcurrent events.
  • Lighting Systems: Used in LED drivers and lighting control circuits to prevent failures and enhance safety.

Features

  • Surface Mount Technology (SMT): Streamlines automated assembly processes, reducing manufacturing costs and improving efficiency.
  • Miniature Footprint: Facilitates integration into compact electronic devices where space is at a premium.
  • Rapid Response Time: Swiftly interrupts current flow in the event of an overcurrent, minimizing potential damage.
  • Compliant with RoHS Standards: Adheres to the Restriction of Hazardous Substances directive, ensuring environmental responsibility.
  • High Pulse Withstand Capability: Prevents unwanted tripping caused by transient current surges.

Benefits

  • Superior Circuit Safeguarding: Shields delicate electronic components from the detrimental effects of overcurrents.
  • Enhanced Operational Lifespan: Prolongs the longevity of electronic products by preventing electrical failures.
  • Reduction in Maintenance Costs: Decreases the frequency of repairs and replacements attributed to electrical damage.
  • Optimized Manufacturing Efficiency: Simplifies the assembly process, leading to increased productivity.
  • Adherence to Regulatory Requirements: Meets the necessary safety and environmental standards for global distribution.

Additional Details

The S553-5999-76 is characterized by its precise voltage and current ratings, along with a specified interrupting capacity that is crucial for effective overcurrent management. Comprehensive details, including voltage, current, and interrupting ratings, are available in the product datasheet. It is engineered to perform optimally within a defined temperature range. Selecting the appropriate fuse is vital for ensuring the desired level of protection; consulting the datasheet is recommended to confirm its suitability for each specific application.

The fuse's construction incorporates a high-quality ceramic body, providing exceptional electrical insulation and thermal stability. Its terminations are designed for robust solder joints, ensuring reliable connectivity during surface mount assembly. This design guarantees consistent performance and long-term dependability, even in demanding operational settings. Its compact form factor enables seamless integration into densely populated circuit boards.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess