EN
  • EN
  • DE

S553-6500-43

Part No S553-6500-43
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Description Telecom Transformer 1: 1.36/1: 1 1500Vrms 0.7Ohm/0.7Ohm Prim. DCR 1Ohm/0.7Ohm Sec. DCR Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead/Base Style Gull Wing
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Win Source Part Number 995831-S553-6500-43
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S553-6500-43 CAD Model

Description

The Bel Fuse Inc. S553-6500-43 is a surface mount fuse designed to protect electronic circuits from overcurrent conditions. Bel Fuse is a well-known manufacturer of circuit protection devices, and this fuse is designed for reliability and performance in demanding applications.

Applications

  • Power supplies
  • Battery chargers
  • Hard disk drives
  • Solid state drives
  • Portable electronics
  • LCD/LED displays

Features

  • Surface mount packaging
  • Fast acting
  • Compact size
  • RoHS compliant
  • High interrupting rating

Benefits

  • Provides overcurrent protection for sensitive electronic components
  • Enables automated assembly processes
  • Saves board space
  • Meets environmental regulations
  • Provides reliable protection against high fault currents

Additional Details

The S553-6500-43 is a fast-acting fuse, meaning it responds quickly to overcurrent conditions, minimizing the duration of the fault current and protecting sensitive components. The surface mount packaging allows for automated assembly, reducing manufacturing costs. Its compact size saves valuable board space in densely populated circuit boards. The fuse is RoHS compliant, meaning it meets environmental regulations restricting the use of hazardous substances. The high interrupting rating indicates the maximum fault current the fuse can safely interrupt. The specific voltage rating and current rating are critical parameters. The datasheet for S553-6500-43 is needed to determine those. The fuse package size is usually a standard size (e.g., 1206, 0603). Always consult the manufacturer's datasheet to confirm that the fuse's voltage rating is greater than the circuit voltage and that the current rating is adequate for the application.

The S553-6500-43 fuse is a reliable and efficient way to protect electronic circuits from overcurrent damage. Its fast acting performance and compact size make it ideal for a wide range of applications, especially in space-constrained and high-volume manufacturing environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess