EN
  • EN
  • DE

SQ48S08060-NS00A

Part No SQ48S08060-NS00A
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005369-SQ48S08060-NS00A
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQ48S08060-NS00A CAD Model

Description

The SQ48S08060-NS00A is a DC-DC converter from Bel Fuse Inc. This non-isolated converter is designed to provide a regulated output voltage from a DC input voltage, making it ideal for a variety of applications requiring stable power.

Applications:

  • Telecommunications Equipment: Powering various components within telecom infrastructure.
  • Networking Devices: Supplying power to routers, switches, and other networking equipment.
  • Industrial Control Systems: Providing regulated power to sensitive control circuits.
  • Distributed Power Architectures: Integrating into systems where power is distributed and regulated at multiple points.
  • Data Centers: Powering servers and related data center equipment.

Features:

  • Non-Isolated: Designed for applications where isolation between input and output is not required.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage levels.
  • Overcurrent Protection: Protects the converter and connected circuitry from excessive current draw.
  • Short Circuit Protection: Safeguards against damage from short circuits.
  • Over Temperature Protection: Shuts down the converter to prevent overheating.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable output voltage, ensuring proper operation of connected devices.
  • Reduced Heat Generation: High efficiency minimizes heat, improving overall system reliability.
  • Easy Integration: Compact size and standard pinout simplify installation in various applications.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults.
  • Cost-Effective Solution: Provides a balance of performance and affordability for DC-DC conversion needs.

Additional Details:

Specific technical specifications include an input voltage range of approximately 36V to 75V DC, and an output voltage of 8V DC. The output current rating is 6A, providing a maximum output power of 48W. Efficiency is typically around 93%. The operating temperature range is from -40°C to +85°C. The converter utilizes synchronous rectification technology to improve efficiency and reduce power dissipation. The compact size and open frame construction allow for efficient heat dissipation. It is designed to meet industry safety standards, including UL, CSA, and EN certifications. This converter is a reliable and efficient solution for powering a variety of electronic devices and systems.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess