EN
  • EN
  • DE

SSQ1.25

Part No SSQ1.25
Manufacturer Bel Fuse Inc.
Catalog Electronic Wholesale
Description Square Ceramic Surface Mount Quick Acting Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1259694-SSQ1.25
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSQ1.25 CAD Model

Description

The SSQ1.25 is a fast-acting surface mount fuse manufactured by Bel Fuse Inc. It's designed to protect electronic circuits from overcurrent conditions. This particular model has a current rating of 1.25A and is available in a compact surface mount package.

Applications

  • USB Ports: Protection for USB ports on computers, laptops, and peripherals.
  • Hard Disk Drives (HDDs): Safeguarding HDDs from overcurrent events.
  • Solid State Drives (SSDs): Protecting SSDs from overcurrent conditions.
  • LCD Monitors: Protecting the power circuitry of LCD monitors.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices.

Features

  • Fast-Acting: Quickly interrupts the circuit in response to an overcurrent event.
  • Surface Mount Package: Enables easy and efficient board assembly.
  • Compact Size: Saves valuable board space.
  • RoHS Compliant: Meets environmental regulations.
  • Wide Operating Temperature Range: Suitable for a variety of environments.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by overcurrent conditions.
  • Reduced Warranty Costs: Minimizes the risk of product failures due to overcurrent events, lowering warranty claims and repair costs.
  • Improved Product Safety: Ensures the safe operation of electronic devices by preventing overcurrent conditions from causing damage or hazards.
  • Easy Integration: The surface mount package allows for easy integration into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from overcurrent events.

Additional Details

The SSQ1.25 has a voltage rating of 63VDC. It has a breaking capacity of 50A at the rated voltage. It is available in a 1206 surface mount package. It's crucial to consult the datasheet for specific electrical characteristics, time-current curves, and application recommendations. This fuse is designed to blow quickly under overcurrent conditions, protecting downstream components from damage.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess