EN
  • EN
  • DE

ES1000-NO.1-C1-X-50MM

Part No ES1000-NO.1-C1-X-50MM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.225" X 0.164' CLEAR / Heat Shrink Tubing, Semi Rigid 0.225" (5.72mm) 4 to 1 Clear 0.164' (50.00mm, 1.97")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series ES1000
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 4 to 1
Length 0.164' (50.00mm, 1.97")
Inner Diameter - Supplied 0.225" (5.72mm)
Inner Diameter - Recovered 0.050" (1.27mm)
Recovered Wall Thickness 0.047" (1.19mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Adhesive Lined, Fluid Resistant
Color Clear
Temperature Range - Operating -40°C ~ 130°C
Shrink Temperature 110°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 36 Months
Base Product Number ES1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 193197P008
Standard Package 10,000
Win Source Part Number 1140554-ES1000-NO.1-C1-X-50MM
Ultra Librarian 3D Model Ultra Librarian ES1000-NO.1-C1-X-50MM CAD Model

Description

The TE Connectivity Raychem Cable Protection ES1000-NO.1-C1-X-50MM is a semi-rigid tubing type heat shrink tubing that is clear in color.

  • Inner Diameter (Supplied): 0.225 inches
  • Inner Diameter (Recovered): 0.050 inches
  • Shrinkage Ratio: 4 to 1
  • Recovered Wall Thickness: 0.047 inches
  • Material: Polyolefin (PO), irradiated
  • Features: Fluid resistant, abrasion-resistant, adhesive lined
  • ECCN: EAR99 compliant
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess