EN
  • EN
  • DE

0RCY-D4T12FG

Part No 0RCY-D4T12FG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC-DC 36-75V IN 12V 20A OUT 240W / Isolated Module DC DC Converter 1 Output 12V 20A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Bel Power Solutions
Series 0RCY-D4T12F (240W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 20A
Power (Watts) 240 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Baseplate, Remote On/Off
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95.5%
Mounting Type Through Hole
Package / Case Eighth Brick
Size / Dimension 2.30" L x 0.90" W x 0.48" H (58.4mm x 22.9mm x 12.2mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CSA, UL
Standard Package 105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1340824-0RCY-D4T12FG
Ultra Librarian 3D Model Ultra Librarian 0RCY-D4T12FG CAD Model

Description

The 0RCY-D4T12F (240W) is a power supply board mount DC DC converter that comes in an isolated module type.

  • Features: Baseplate, Remote On/Off
  • Package: Tray
  • Size: 2.30" L x 0.90" W x 0.48" H (58.4mm x 22.9mm x 12.2mm)
  • Application: ITE (Commercial)
  • Standard Package: 105
  • Power Output: 240W
  • Voltage Input: 36V to 75V
  • Voltage Isolation: 2.25 kV
  • Output: Single Output with 12V @ 20A
  • Efficiency: 95.5%
  • Mounting: Through Hole
  • Package/Case: Eighth Brick
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess