EN
  • EN
  • DE

HC12-3.4-AG

Part No HC12-3.4-AG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 41W  /  Linear AC DC Converters 1 Output 12V 100, 120, 220, 230, 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series Linear C
Package Bulk
Type Linear
Number of Outputs 1
Voltage - Input 100, 120, 220, 230, 240 VAC
Voltage - Output 1 12V
Current - Output 1 3.4 A
Power (Watts) 41W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 55%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output, Remote Sense
Mounting Type Chassis Mount
Dimension 5.62" L x 4.87" W x 2.95" H (142.8mm x 123.7mm x 74.9mm)
Base Product Number HC12-3.4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 2266-HC12-3.4-AG,179-2321
Standard Package 10
Win Source Part Number 1232200-HC12-3.4-AG
Ultra Librarian 3D Model Ultra Librarian HC12-3.4-AG CAD Model

Description

The Bel Power Solutions Linear C HC12-3.4-AG is a linear power supply that is ideal for use in external/internal (off-board) AC DC converters.

  • Package: Bulk
  • Mounting: Chassis Mount
  • Power: 41W
  • Efficiency: 55%
  • Operating Temperature: 0°C to 50°C
  • Voltage Input: 100, 120, 220, 230, 240 VAC
  • Isolation Voltage: 3 kV
  • Quantity Per Standard Package: 10
  • HTSUS: 8504.40.6018

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess