EN
  • EN
  • DE

HP4660-9RG

Part No HP4660-9RG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 4X24V 192W / Enclosed, Conformal Coated DC DC Converter 4 Output 24V 24V 24V 24V 2A, 2A, 2A, 2A 154V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Bel Power Solutions
Series Melcher HP (120 ~ 192W)
Type Enclosed, Conformal Coated
Voltage - Input (Min) 12.5V
Voltage - Input (Max) 154V
Number of Outputs 4
Voltage - Output 1 24V
Voltage - Output 2 24V
Voltage - Output 3 24V
Voltage - Output 4 24V
Current - Output (Max) 2A, 2A, 2A, 2A
Power (Watts) 192W
Applications ITE (Commercial), Railway
Efficiency 88%
Temperature Range - Operating -40°C ~ 71°C (With Derating)
Mounting Type Chassis Mount
Dimension 6.47" L x 4.37" W x 0.80" H (164.0mm x 111.0mm x 20.32mm)
Approval Agency cCSAus, CE, NEMKO
Base Product Number HP4660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2266-HP4660-9RG,179-2996-ND,HP4660-9RG-ND,179-2996,-1444-HP4660-9RG,179-HP4660-9RG
Standard Package 6
Win Source Part Number 1063352-HP4660-9RG
Ultra Librarian 3D Model Ultra Librarian HP4660-9RG CAD Model

Description

The Melcher HP series from Bel Power Solutions brings you the HP4660-9RG, an enclosed, conformal coated DC DC converter that is perfect for ITE (Commercial) and Railway applications.

  • Power: 192W
  • Outputs: Four
  • Maximum Output Current: 2A each
  • Voltage Input: 12.5V to 154V
  • Voltage Output: 24V for all four outputs
  • Efficiency: 88 percent
  • Mount Type: Chassis mount
  • Temperature Range: -40°C to 71°C with derating
  • Dimensions: 6.47" L x 4.37" W x 0.80" H (164.0mm x 111.0mm x 20.32mm)

You May Also Be Interested in

Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $75.6717
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess