EN
  • EN
  • DE

QES066ZE-ANTA1

Part No QES066ZE-ANTA1
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 285604-QES066ZE-ANTA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QES066ZE-ANTA1 CAD Model

Description

The QES066ZE-ANTA1 is a DC-DC converter manufactured by Bel Power Solutions. It is designed to convert a DC voltage from one level to another, providing a regulated output. These converters are used in various applications requiring reliable and efficient power conversion. Bel Power Solutions is a well-known manufacturer of power supplies and converters, ensuring a high level of quality and performance.

Applications:

  • Telecommunications: Used in telecom infrastructure to provide stable power to network equipment.
  • Industrial Automation: Employed in industrial control systems for powering sensors, controllers, and other devices.
  • Medical Equipment: Integrated into medical devices where reliable and isolated power is crucial for patient safety and equipment performance.
  • Transportation Systems: Utilized in transportation applications, such as railway and automotive systems, for powering electronic components.
  • Networking: Used in networking devices such as routers and switches to provide reliable power.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Electrical Isolation: Provides electrical isolation between input and output for safety and noise reduction.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage conditions.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the converter and the connected load from short-circuit conditions.

Benefits:

  • Stable Output Voltage: Provides a regulated output voltage, ensuring consistent performance of connected devices.
  • Enhanced Safety: Isolation and protection features improve overall system safety and reliability.
  • High Efficiency: Reduces energy consumption and minimizes heat generation.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Compact Design: Allows for easy integration into various designs.

Technical Specifications:

The QES066ZE-ANTA1 typically accepts a wide DC input voltage range (e.g., 18-75VDC) and provides a regulated DC output voltage (e.g., 12VDC or 24VDC). It provides a power output of around 66W. Isolation voltage is generally 1500VDC or higher. The operating temperature range is usually between -40°C to +85°C. To get exact specifications, safety certifications, and environmental compliance information, it is imperative to consult the official datasheet provided by Bel Power Solutions.

In summary, the QES066ZE-ANTA1 DC-DC converter is a reliable and efficient power conversion solution for a diverse range of applications. Its safety features, stable output, and efficient design make it a suitable choice for designers seeking a high-performance power solution.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7678 $58.6068
15+ $8.0145 $120.2175
23+ $7.7639 $178.5697
31+ $7.5133 $232.9123
40+ $7.2638 $290.5520
54+ $6.5119 $351.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess