EN
  • EN
  • DE

TA7289P

Part No TA7289P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PWM STEPPING MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263831-TA7289P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7289P CAD Model

Description

The TA7289P is a monolithic integrated circuit designed by Toshiba Semiconductor and Storage for controlling DC fan motors. It's commonly used in automotive applications and other systems where precise and reliable fan speed control is required.

Applications:

  • Automotive Fan Control: Used in car engine cooling fans, radiator fans, and air conditioning fans.
  • Industrial Equipment Cooling: Employed in cooling systems for industrial machinery and equipment.
  • Computer Cooling Systems: Utilized in computer fans and cooling devices to regulate temperature.
  • Power Supply Cooling: Used in power supplies to control cooling fans for temperature management.
  • HVAC Systems: Found in heating, ventilation, and air conditioning (HVAC) systems for fan speed regulation.

Features:

  • DC Fan Motor Control: Specifically designed for controlling the speed of DC fan motors.
  • Variable Speed Control: Allows for adjusting fan speed based on temperature or other input signals.
  • Built-in Protection Circuitry: Includes over-current and over-temperature protection to prevent damage.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
  • PWM Control: Uses Pulse Width Modulation (PWM) for efficient fan speed control.

Benefits:

  • Precise Fan Speed Control: Allows for precise adjustment of fan speed to optimize cooling performance and minimize noise.
  • Protection Against Damage: Built-in protection circuitry prevents damage from over-current and over-temperature conditions.
  • Energy Efficiency: PWM control enables efficient fan speed regulation, reducing power consumption.
  • Extended Fan Life: Optimized fan speed control reduces wear and tear on the fan motor, extending its lifespan.
  • Quiet Operation: Allows for reducing fan noise by adjusting fan speed based on cooling requirements.

Additional Details:

The TA7289P typically includes an internal oscillator for generating the PWM signal. It often requires external components such as resistors and capacitors for setting the fan speed control range and protection thresholds. The device is typically packaged in a SIP (Single In-Line Package). Consult the datasheet for detailed electrical characteristics, application circuit diagrams, and pinout information.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9958 $59.8740
75+ $1.6378 $122.8350
110+ $1.5870 $174.5700
155+ $1.5350 $237.9250
195+ $1.4842 $289.4190
265+ $1.3306 $352.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess