EN
  • EN
  • DE

QM48T25050-NDB0Q

Part No QM48T25050-NDB0Q
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181846-QM48T25050-NDB0Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM48T25050-NDB0Q CAD Model

Description

The QM48T25050-NDB0Q is a power module manufactured by Bel Power Solutions, belonging to the QM series known for its configurable and versatile power solutions. This specific model is engineered to accept a 48V input voltage and deliver multiple output voltages, making it ideal for applications that require diverse power rails. Its design emphasizes high efficiency and reliability, ensuring optimal performance in demanding environments.

Applications

  • Data Centers: Powering servers, storage systems, and network infrastructure.
  • Broadcast Equipment: Supplying stable and reliable power to video and audio broadcasting systems.
  • Industrial Control Systems: Providing power to PLCs, motor drives, and other industrial automation components.
  • Medical Imaging: Used in powering medical imaging equipment such as MRI machines and X-ray systems.
  • Aerospace: Powering avionics systems and other critical components in aircraft.

Features

  • Configurable Outputs: Allows users to configure the output voltage and current to match specific application needs.
  • High Power Density: Delivers significant power output in a compact form factor, saving valuable space.
  • Wide Input Voltage Range: Operates over a broad input voltage range, enhancing flexibility in different power environments.
  • Overvoltage Protection: Protects connected devices from voltage spikes and surges.
  • Overtemperature Protection: Prevents overheating and ensures safe operation, even under heavy loads.
  • Remote On/Off Control: Enables remote control of the power module, simplifying system integration.
  • Current Limiting: Protects the power module and connected devices from overcurrent conditions.

Benefits

  • Increased System Reliability: The robust design and comprehensive protection features ensure reliable operation.
  • Simplified System Design: Configurable outputs streamline integration into diverse applications, reducing design time.
  • Reduced Energy Costs: High efficiency minimizes energy waste, lowering operating expenses.
  • Compact Solution: High power density saves valuable space in space-constrained applications.
  • Improved Performance: Stable and accurate power delivery enhances the performance of connected devices.
  • Easy Integration: Remote on/off control and other features simplify integration into complex systems.

Additional Details

The QM48T25050-NDB0Q power module is built with high-quality components to ensure long-term durability. It meets relevant industry safety and regulatory standards. The module includes thermal management features to efficiently dissipate heat. The specific output voltage and current ratings can be adjusted to accommodate different application requirements. For detailed electrical and mechanical specifications, consult the product datasheet provided by Bel Power Solutions. The datasheet contains information on input voltage range, output voltage accuracy, efficiency curves, and other relevant parameters.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess