EN
  • EN
  • DE
  • IT

SFD1200-12BG

Part No SFD1200-12BG
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 12V 1200W  /  Front End DC DC Converter 1 Output 12V 99.2A -70V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Bel Power Solutions
Series SFD1200 (1200W)
Package Bulk
Product Status Obsolete
Type Front End
Voltage - Input (Min) -40V
Voltage - Input (Max) -70V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 99.2A
Power (Watts) 1200W
Applications ITE (Commercial)
Efficiency 91%
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Rack Mount
Dimension 11.93" L x 3.07" W x 1.59" H (302.9mm x 78.0mm x 40.3mm)
Approval Agency CE, CSA, EN, TUV, UL
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237350-SFD1200-12BG
Ultra Librarian 3D Model Ultra Librarian SFD1200-12BG CAD Model

Description

The 1237350-SFD1200-12BG from Bel Power Solutions is a front-end type power supply external/internal DC-DC converter that falls under the SFD1200 (1200W) series.

  • Type: Front-End, DC-DC Converter
  • Series: SFD1200 (1200W)
  • Power: 1200W
  • Number of Outputs: 1
  • Current - Output: 99.2A
  • Voltage - Input: -40V to -70V
  • Voltage - Output: 12V
  • Efficiency: 91%
  • Mounting Type: Rack Mountable
  • Operating Temperature: 0°C to 50°C
  • Dimensions: 11.93" L x 3.07" W x 1.59" H (302.9mm x 78.0mm x 40.3mm)
  • Status: Obsolete
  • Approvals: CE, CSA, EN, TUV, and UL

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess