EN
  • EN
  • DE

8761MN 008100

Part No 8761MN 008100
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 2COND 22AWG GRAY 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.135" (3.43mm)
Shield Type Foil
Length 100.0' (30.5m)
Jacket Color Gray
Features Drain Wire
Temperature Range - Operating -20°C to 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.016" (0.41mm)
Conductor Insulation Polypropylene (PP)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 1036002-8761MN 008100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 8761MN 008100 CAD Model

Description

The 8761MN 008100 is a multi-conductor cable from Belden Inc.

  • Conductors: 2
  • Conductor Arrangement: One pair twisted
  • Wire Gauge: 22 AWG
  • Applications: Audio, control, and instrumentation systems
  • Shield Material: Aluminum
  • Conductor Material: Copper, tinned
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.135" (3.43mm)
  • Shielding: Foil
  • Shield Coverage: 100%

You May Also Be Interested in

Alpha Wire
Xtra-guard Flex, 87705CY Black Bulk Ft 10 AWG/5 Cond Oil Resis
Need more? Email Us
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
Belden Inc.
CAT5E 2PR U/utp Cmr Reel
Need more? Email Us
Alpha Wire
Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess