EN
  • EN
  • DE
  • IT

8873MN 004100

Part No 8873MN 004100
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 12 Conductor Multi-Conductor Cable Yellow 18 AWG Foil 100.0' (30.5m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Belden Inc.
Series SpaceMaker™
Packaging Spool
Cable Type Multi-Conductor
Number of Conductors 12
Wire Gauge 18 AWG
Conductor Strand 41/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.314" (7.98mm)
Shield Type Foil
Length 100.0' (30.5m)
Jacket Color Yellow
Ratings UL Style 2937
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0160" (0.406mm)
Conductor Insulation Polypropylene (PP)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 8873MN
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1479695-8873MN 004100
Ultra Librarian 3D Model Ultra Librarian 8873MN 004100 CAD Model

You May Also Be Interested in

Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413
Alpha Wire
CABLE 7COND 24AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 15COND 24AWG SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG WHITE 100'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess