EN
  • EN
  • DE
  • IT

1023A 0131000

Part No 1023A 0131000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 (1 Pair) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Belden Inc.
Packaging Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 16 AWG
Conductor Strand Solid
Conductor Material Constantan; Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.264" (6.71mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Blue
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -30°C ~ 105°C
Usage Thermocouple
Jacket (Insulation) Thickness 0.0370" (0.940mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 1023A
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1481228-1023A 0131000
Ultra Librarian 3D Model Ultra Librarian 1023A 0131000 CAD Model

You May Also Be Interested in

Alpha Wire
CABLE 5COND 22AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 27COND 24AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
Alpha Wire
Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 5COND 18AWG SLATE 500'
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess