EN
  • EN
  • DE

B9934

Part No B9934
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048076-B9934
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B9934 CAD Model

Description

The B9934 is a type of industrial cable manufactured by Belden Inc., a leading provider of signal transmission solutions. While specific details necessitate a review of the product datasheet, Belden cables are generally known for their durability and performance in harsh industrial environments. Given the alphanumeric identifier, it is most likely a communication cable, such as an Ethernet or data cable.

Applications

  • Industrial Automation: Connecting sensors, actuators, and controllers in automated manufacturing systems.
  • Data Communication: Transmitting data signals between devices in industrial networks.
  • Process Control: Linking control systems and field devices in process industries.
  • Robotics: Wiring robots and robotic systems for power and signal transmission.
  • Machine Building: Integrating cables into machinery for internal wiring and external connections.

Features

  • Durable Construction: Designed to withstand harsh industrial environments, including exposure to chemicals, abrasion, and temperature extremes.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Flame Retardant: Constructed with flame-retardant materials for safety in industrial settings.
  • Flexible Cable: Designed for easy routing and installation in tight spaces.
  • High Data Transmission Rates: Supports high-speed data transmission for demanding applications.
  • Various Conductor Gauges: Available in different conductor sizes to meet specific power and signal requirements.

Benefits

  • Reliable Performance: Ensures consistent and reliable data transmission in challenging environments.
  • Reduced Downtime: Durable construction minimizes the risk of cable damage and failure, reducing downtime.
  • Improved Signal Integrity: Shielding protects against interference, ensuring accurate and reliable signal transmission.
  • Enhanced Safety: Flame-retardant materials enhance safety in industrial environments.
  • Easy Installation: Flexible design simplifies installation and routing.

Additional Details

The B9934 cable likely possesses specific impedance characteristics and capacitance values crucial for data transmission, as detailed in Belden's official datasheet. The cable's outer jacket material, such as PVC or polyurethane, contributes to its resistance to chemicals, abrasion, and extreme temperatures. The shielding may consist of foil, braid, or a combination of both, depending on the level of EMI/RFI protection required. Common applications include Ethernet/IP, Profinet, and other industrial communication protocols. Always consult the Belden datasheet for detailed electrical characteristics, mechanical specifications, and environmental ratings to ensure proper cable selection and installation. The bend radius specification dictates minimum bend the cable can withstand without damage, which is important for installation. The cable's operating temperature range is important to consider based on the enviroment the cable will be used in.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess