EN
  • EN
  • DE
  • IT

FM4MMA1017M

Part No FM4MMA1017M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) A 12F 17M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 980151-FM4MMA1017M
Ultra Librarian 3D Model Ultra Librarian FM4MMA1017M CAD Model

Description

The 980151-FM4MMA1017M is a fiber optic cable assembly from Belden Inc.

  • Package: Bulk
  • Standard Package: 1 pcs
  • Product Status: Active
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8544.70.0000
  • Manufacturer: Belden Inc.
  • Base Product Number: FM4MM
  • MSL: Not Applicable

You May Also Be Interested in

Panduit Corp
PATCH CORD OFNR / Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 32.8' (10.0m)
Need more? Email Us
Panduit Corp
PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Need more? Email Us
Omron
CBL FIBER OPTIC 30M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us
Omron
500M 200 MICRON DUPLEX FIBER
Need more? Email Us
Omron
50M 200 MICRON DUPLEX FIBER
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER ADH / Fiber Optic Splice Holder Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL POF 5M / Cable Fiber Optic To 16.4' (5.0m)
Need more? Email Us
Omron
274M 200 MICRON DUPLEX FIBER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess