EN
  • EN
  • DE
  • IT

OFSH-4-1-19LA

Part No OFSH-4-1-19LA
Manufacturer Essentra Components
Catalog Fiber Optic Cables
Description FIBER OPTIC SPLICE HOLDER ADH  /  Fiber Optic Splice Holder Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Fiber Optic Cables
Mfr Essentra Components
Series Richco
Package Bulk
Type Splice Holder
Specifications 2.7mm ~ 4.2mm Dia Cables, 32.0mm Length
Features Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Base Product Number OFSH-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC4591,OFSH-4-1-19LA-ND
Standard Package 50
Win Source Part Number 1107951-OFSH-4-1-19LA
Ultra Librarian 3D Model Ultra Librarian OFSH-4-1-19LA CAD Model

Description

The OFSH-4-1-19LA is a high-quality splice holder that is designed to hold cables with a diameter of 2.7mm to 4.2mm and a length of 32.0mm. The product is manufactured by Essentra Components and is a part of the Richco series.

  • Manufacturer: Essentra Components
  • Series: Richco
  • Cable Diameter: 2.7mm to 4.2mm
  • Cable Length: 32.0mm
  • Flame Retardant: Yes
  • Self-Adhesive Pads: Included
  • Stackable: Yes
  • Package: Bulk
  • Package Quantity: 50
  • Win Source Part Number: 1107951-OFSH-4-1-19LA
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
CABLE POF BLK PLAST SIMPLEX 500M / Fiber Optic Cable Black POF 1640.4' (500.0m)
Lowest to $2.0536
Broadcom Limited
FIBER OPTIC CBL POF 5M / Cable Fiber Optic To 16.4' (5.0m)
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-ST DUPLEX 2M
Need more? Email Us
Essentra Components
FIBER OPTIC FBR REEL 30MM BLK / Fiber Optic Fiber Reel Break-Away, Screw Mount
Lowest to $9.3732
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Need more? Email Us
Panduit Corp
PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Need more? Email Us
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Omron
CBL FIBER OPTIC 10M
Need more? Email Us
Panduit Corp
PATCH CORD OFNR / Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 32.8' (10.0m)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess