EN
  • EN
  • DE

BQ4845S-A4

Part No BQ4845S-A4
Manufacturer Benchmarq
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Benchmarq
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.75V ~ 5.5V
Voltage - Supply, Battery 2.3V ~ 4V
Current - Timekeeping (Max) 1.5mA (Typ) @ 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571664-BQ4845S-A4
Ultra Librarian 3D Model Ultra Librarian BQ4845S-A4 CAD Model

Description

The Benchmarq Real Time Clock (RTC) IC, part number 571664-BQ4845S-A4, is a clock/calendar type integrated circuit. Bold the product name (e.g., BAV99S,135 → 571664-BQ4845S-A4) and manufacturer (e.g., Nexperia USA Inc. → Benchmarq).

  • Type: Real Time Clock (RTC) IC
  • Function: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
  • Package: Tube
  • Standard Package: 20 pieces
  • Voltage Supply: 2.3V to 4V
  • Current Timekeeping: 1.5mA (typical) @ 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Temperature Range: 0°C to 70°C
  • Product Status: Obsolete
  • Features: Reliable timekeeping and clock functions

You May Also Be Interested in

Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess