EN
  • EN
  • DE

898-5-R330/470

Part No 898-5-R330/470
Manufacturer Bi technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816211-898-5-R330/470
Ultra Librarian 3D Model Ultra Librarian 898-5-R330/470 CAD Model

Description

The 898-5-R330/470 is a SIP (Single In-line Package) resistor network manufactured by BI Technologies. It consists of multiple resistors in a single package, with a common connection. In this case, it contains resistors of 330Ω and 470Ω. These resistor networks are often used for pull-up/pull-down applications or voltage dividers to reduce component count and simplify PCB layout.

Applications:

  • Pull-up Resistor Arrays: Providing a default high logic level for multiple digital inputs.
  • Pull-down Resistor Arrays: Providing a default low logic level for multiple digital inputs.
  • Voltage Dividers: Creating multiple voltage levels from a single voltage source.
  • Logic Circuits: Used in various digital logic circuits.
  • Interface Circuits: Used in interfacing between different electronic components.
  • Microcontroller Circuits: Used with microcontrollers for input/output functions.

Features:

  • SIP Package: Single In-line Package for easy insertion and space-saving on PCBs.
  • Multiple Resistors in One Package: Reduces component count and simplifies assembly.
  • Common Connection: Shared connection for all resistors in the network.
  • 330Ω and 470Ω Resistors: Contains specific resistor values of 330 ohms and 470 ohms.
  • Through-Hole Mounting: Designed for through-hole soldering.
  • Robust Construction: Designed for reliable performance.

Benefits:

  • Reduced Component Count: Simplifies PCB design and reduces assembly time.
  • Space Saving: Occupies less space on the PCB compared to discrete resistors.
  • Simplified Assembly: Easier to install and solder compared to multiple individual resistors.
  • Improved Reliability: Integrated design enhances reliability.
  • Cost Effective: Can be more cost-effective than using individual resistors.

The 898-5-R330/470 resistor network is a convenient solution for applications requiring multiple resistors with a common connection. It simplifies PCB design and assembly while saving space. The power rating per resistor and the overall network power rating are important considerations when selecting this component. The tolerance of the resistors is also a crucial factor in determining its suitability for various applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess