EN
  • EN
  • DE

HM00-06055LFTR

Part No HM00-06055LFTR
Manufacturer Bi technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824989-HM00-06055LFTR
Ultra Librarian 3D Model Ultra Librarian HM00-06055LFTR CAD Model

Description

The HM00-06055LFTR is a common mode choke manufactured by BI Technologies. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears simultaneously on multiple wires in a cable or circuit. These chokes are designed to block this type of noise while allowing differential signals to pass through with minimal attenuation.

Applications:

  • Power Supplies: Filtering noise from AC power lines in power supplies.
  • USB Cables: Reducing EMI emissions from USB connections.
  • Data Cables: Suppressing noise in data transmission lines such as Ethernet cables.
  • Audio Equipment: Improving audio signal quality by filtering out noise.
  • Industrial Control Systems: Protecting sensitive electronic equipment from noise in industrial environments.

Features:

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation for differential signals.
  • Compact Size: Designed for space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI Emissions: Helps electronic devices meet electromagnetic compatibility (EMC) standards.
  • Improved Signal Integrity: Enhances the quality of signals by reducing noise.
  • Enhanced System Reliability: Protects sensitive components from damage caused by noise.
  • Easy to Integrate: SMT design simplifies integration into electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details:

The HM00-06055LFTR common mode choke typically has a ferrite core and is available in a surface mount package. It is characterized by its common mode impedance, differential mode impedance, rated current, and DC resistance. The specific values for these parameters will vary depending on the application requirements. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations. The "LFTR" suffix typically indicates that the component is lead-free and tape-and-reel packaged for automated assembly.

Ferrite core materials are typically used for creating the inductor. The material and winding configurations determine the performance characteristics of the choke, especially its impedance at various frequencies. The HM00-06055LFTR ensures compliance with regulatory requirements related to electromagnetic interference (EMI).

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess