EN
  • EN
  • DE

HM00-08503LFTR

Part No HM00-08503LFTR
Manufacturer Bi technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824991-HM00-08503LFTR
Ultra Librarian 3D Model Ultra Librarian HM00-08503LFTR CAD Model

Description

The HM00-08503LFTR is a precision resistor network manufactured by BI Technologies. Resistor networks are integrated circuits containing multiple resistors with matched characteristics. These networks are used to improve circuit performance, reduce component count, and enhance reliability compared to using discrete resistors.

Applications:

  • Voltage Dividers: Used to create precise voltage division ratios in electronic circuits.
  • Current Sensing: Employed for accurate current measurement in power supplies and motor control systems.
  • Feedback Networks: Utilized in operational amplifier circuits to set gain and stabilize performance.
  • Bridge Circuits: Integrated into Wheatstone bridge configurations for precise resistance measurement.
  • Instrumentation Amplifiers: Used to amplify small differential signals with high accuracy.

Features:

  • Multiple Resistors in a Single Package: Contains multiple resistors with closely matched values and tolerances.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance values over a wide temperature range.
  • High Precision: Offers tight resistance tolerances for accurate circuit performance.
  • Compact Size: Reduces board space compared to using discrete resistors.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Circuit Accuracy: Enhances the accuracy of electronic circuits due to the matched resistor characteristics.
  • Reduced Component Count: Simplifies circuit design and reduces the number of components on the PCB.
  • Enhanced Reliability: Improves circuit reliability by reducing the number of solder joints and potential failure points.
  • Stable Performance: Provides stable resistance values over temperature, ensuring consistent circuit operation.
  • Cost Savings: Reduces assembly costs through automated placement and fewer components.

Additional Details:

The HM00-08503LFTR resistor network is typically available in a surface mount package such as a small outline integrated circuit (SOIC). The resistance values are laser trimmed to achieve the specified tolerance. The network is designed to handle specific power dissipation levels per resistor and for the entire package. The datasheet provides detailed information about resistance values, tolerances, temperature coefficient, power ratings, and package dimensions. It's crucial to consult the datasheet for specific applications to ensure that the resistor network meets the circuit requirements. This component is frequently used in applications demanding high precision and stability.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess