EN
  • EN
  • DE

DS87C520-ENL

Part No DS87C520-ENL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-TQFP (10x10)
Manufacturer Maxim Integrated
Series 87C
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DS87C520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917474-DS87C520-ENL
Ultra Librarian 3D Model Ultra Librarian DS87C520-ENL CAD Model

Description

Maxim Integrated DS87C520-ENL Microcontroller

The Maxim Integrated DS87C520-ENL is a high-performance microcontroller that offers a robust set of features suitable for demanding industrial and embedded applications. This device is designed to deliver superior speed and power efficiency, making it an ideal choice for engineers looking to develop sophisticated control systems.

The DS87C520-ENL operates at a maximum frequency of 33 MHz, providing quick data processing capabilities. It is built around an 8-bit 8051-compatible microcontroller core, which ensures compatibility with a wide array of existing software tools and libraries. The microcontroller is equipped with 16KB of on-chip, nonvolatile EPROM, which allows for reliable storage of application code.

One of the standout features of the DS87C520-ENL is its enhanced instruction set, which facilitates faster execution of standard 8051 instructions. Additionally, the device includes a 3-stage pipeline and on-chip cache memory, enabling it to achieve throughputs many times faster than conventional 8051 microcontrollers. This makes it particularly suited for time-critical tasks and high-performance operations.

The DS87C520-ENL also boasts a comprehensive range of peripherals. It includes three 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, offering ample flexibility for interfacing with external devices. The microcontroller's two high-speed output modes and programmable clock-out pin allow for precise control over connected hardware.

For enhanced security, the DS87C520-ENL features a hardware-based Watchdog Timer and a Power-Fail Reset function. These safeguards help ensure reliable operation under adverse conditions, preventing data corruption and system crashes. The device operates over an extended temperature range, making it suitable for use in environments with extreme temperatures.

With its robust set of features, the Maxim Integrated DS87C520-ENL is a versatile microcontroller that can serve as the heart of a wide range of electronic systems. Its combination of speed, efficiency, and reliability make it a top choice for designers who require a high-performance 8-bit solution.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess