EN
  • EN
  • DE

MHP100500F

Part No MHP100500F
Manufacturer Bi technologies
Description Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, - 1%, 700 V, To-247 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247
Composition Thin Film
Depth 4.8 mm
Lead Pitch 10.9 mm
Length 16 mm
Max Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 100 W
REACH SVHC No SVHC
Resistance 50 Ω
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination Radial
Tolerance 1 %
Voltage Rating 700 V
Voltage Rating (AC) 700 V
Voltage Rating (DC) 700 V
Win Source Part Number 1125550-MHP100500F
Categories Custom Parts
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MHP100500F CAD Model

Description

The Bi technologies MHP100500F is a custom part with a resistance of 50Ω and a power rating of 100W.

  • Resistance: 50Ω
  • Power Rating: 100W
  • Material: Thin film
  • Termination: Radial
  • Length: 16mm
  • Tolerance: 1%
  • RoHS-compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Part Number: 1125550-MHP100500F
  • Category: Custom Parts

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess