EN
  • EN
  • DE

9905-15MM

Part No 9905-15MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER #6 NYLON 15MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.147" (3.73mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.591" (15.00mm)
Length - Overall 0.591" (15.00mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507647-9905-15MM
Ultra Librarian 3D Model Ultra Librarian 9905-15MM CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M4 NYLON 51MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M5 NYLON 22MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M3 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 16MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #6-32 SS 1/2\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess